Capital Lighting, Inc. 502-1BL Mini Pendants-Cable 705383

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119502120 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119502120 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
502-1BL Mini Pendants-Cable - 705383 - Capital Lighting, Inc.
Columbus, OH, USA
502-1BL Mini Pendants-Cable
705383
502-1BL Mini Pendants-Cable 705383
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119502120 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119502120
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705383
Product Name 502-1BL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details