PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.40
Bulb
Type: TBD
Finish: Oil Rubbed Bronze
Weight: 13.73
Product Name: 52 Outdoor Ceiling Fan
UPC: 783209022652
Category: Outdoor Ceiling Fan
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 705376 |
| Product Name | 89915OI Fans-Wet Location |