Capital Lighting, Inc. 500-1SW Sconces-Pocket 705359

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 748119500171 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 748119500171 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
500-1SW Sconces-Pocket - 705359 - Capital Lighting, Inc.
Columbus, OH, USA
500-1SW Sconces-Pocket
705359
500-1SW Sconces-Pocket 705359
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Wall Bracket UPC: 748119500171 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Wall Bracket
UPC: 748119500171
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705359
Product Name 500-1SW Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details