Capital Lighting, Inc. 85805WSOI Mid. Chandeliers-Glass Up 705349

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 16.65 Product Name: Five Light Chandelier UPC: 783209028289 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 16.65 Product Name: Five Light Chandelier UPC: 783209028289 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85805WSOI Mid. Chandeliers-Glass Up - 705349 - Capital Lighting, Inc.
Columbus, OH, USA
85805WSOI Mid. Chandeliers-Glass Up
705349
85805WSOI Mid. Chandeliers-Glass Up 705349
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 16.65 Product Name: Five Light Chandelier UPC: 783209028289 Category: Single-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 16.65
Product Name: Five Light Chandelier
UPC: 783209028289
Category: Single-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705349
Product Name 85805WSOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details