Capital Lighting, Inc. 85004WSOI Mini Pendants-Rod 705343

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.98 Product Name: One Light Mini Pendant UPC: 783209028166 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.98 Product Name: One Light Mini Pendant UPC: 783209028166 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85004WSOI Mini Pendants-Rod - 705343 - Capital Lighting, Inc.
Columbus, OH, USA
85004WSOI Mini Pendants-Rod
705343
85004WSOI Mini Pendants-Rod 705343
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.98 Product Name: One Light Mini Pendant UPC: 783209028166 Category: Mini Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 51.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 2.98
Product Name: One Light Mini Pendant
UPC: 783209028166
Category: Mini Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705343
Product Name 85004WSOI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details