Capital Lighting, Inc. 9003/2 Sconces-Pocket 705227

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 6 Product Name: Two Light Wall Bracket UPC: 748119900322 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 6 Product Name: Two Light Wall Bracket UPC: 748119900322 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
9003/2 Sconces-Pocket - 705227 - Capital Lighting, Inc.
Columbus, OH, USA
9003/2 Sconces-Pocket
705227
9003/2 Sconces-Pocket 705227
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 6 Product Name: Two Light Wall Bracket UPC: 748119900322 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 6
Product Name: Two Light Wall Bracket
UPC: 748119900322
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705227
Product Name 9003/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details