Capital Lighting, Inc. 9005/1 Mini Pendants-Rod 705226

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: One Light Pendant UPC: 748119900513 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: One Light Pendant UPC: 748119900513 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
9005/1 Mini Pendants-Rod - 705226 - Capital Lighting, Inc.
Columbus, OH, USA
9005/1 Mini Pendants-Rod
705226
9005/1 Mini Pendants-Rod 705226
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: One Light Pendant UPC: 748119900513 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 7
Product Name: One Light Pendant
UPC: 748119900513
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705226
Product Name 9005/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details