Capital Lighting, Inc. 8887/6 Pendants-Bowl Style 705207

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Six Light Pendant UPC: 748119888767 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Six Light Pendant UPC: 748119888767 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
8887/6 Pendants-Bowl Style - 705207 - Capital Lighting, Inc.
Columbus, OH, USA
8887/6 Pendants-Bowl Style
705207
8887/6 Pendants-Bowl Style 705207
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Six Light Pendant UPC: 748119888767 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 20
Product Name: Six Light Pendant
UPC: 748119888767
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705207
Product Name 8887/6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details