Capital Lighting, Inc. 502-3YW Mini Pendants-3 Light Cluster 705196

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119014005 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119014005 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
502-3YW Mini Pendants-3 Light Cluster - 705196 - Capital Lighting, Inc.
Columbus, OH, USA
502-3YW Mini Pendants-3 Light Cluster
705196
502-3YW Mini Pendants-3 Light Cluster 705196
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119014005 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Pendant
UPC: 748119014005
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705196
Product Name 502-3YW Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details