Capital Lighting, Inc. 503-1ES Mini Pendants-Cable 705191

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119503110 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119503110 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
503-1ES Mini Pendants-Cable - 705191 - Capital Lighting, Inc.
Columbus, OH, USA
503-1ES Mini Pendants-Cable
705191
503-1ES Mini Pendants-Cable 705191
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119503110 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119503110
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705191
Product Name 503-1ES Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details