Capital Lighting, Inc. 1696/8 Mid. Chandeliers-Glass Down 705182

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver Leaf Weight: 26 Product Name: Eight Light Chandelier UPC: 748119169682 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver Leaf Weight: 26 Product Name: Eight Light Chandelier UPC: 748119169682 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1696/8 Mid. Chandeliers-Glass Down - 705182 - Capital Lighting, Inc.
Columbus, OH, USA
1696/8 Mid. Chandeliers-Glass Down
705182
1696/8 Mid. Chandeliers-Glass Down 705182
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver Leaf Weight: 26 Product Name: Eight Light Chandelier UPC: 748119169682 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Bulb
Type: G9
Qty: 8
Wattage: 40
Finish: Silver Leaf
Weight: 26
Product Name: Eight Light Chandelier
UPC: 748119169682
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705182
Product Name 1696/8 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details