Capital Lighting, Inc. 1700/4 Sconces-Quad plus 705099

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Extension: 11 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Talha Bronze Weight: 12 Product Name: Three Light Wall Bracket UPC: 748119170046 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Extension: 11 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Talha Bronze Weight: 12 Product Name: Three Light Wall Bracket UPC: 748119170046 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
1700/4 Sconces-Quad plus - 705099 - Capital Lighting, Inc.
Columbus, OH, USA
1700/4 Sconces-Quad plus
705099
1700/4 Sconces-Quad plus 705099
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Extension: 11 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Talha Bronze Weight: 12 Product Name: Three Light Wall Bracket UPC: 748119170046 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.00
Extension: 11
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Talha Bronze
Weight: 12
Product Name: Three Light Wall Bracket
UPC: 748119170046
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705099
Product Name 1700/4 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details