Capital Lighting, Inc. 1703/12 Large Chandeliers-Glass Shade 705096

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 29.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Talha Bronze Weight: 49 Product Name: Two Light Chandelier UPC: 748119170312 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 29.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Talha Bronze Weight: 49 Product Name: Two Light Chandelier UPC: 748119170312 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1703/12 Large Chandeliers-Glass Shade - 705096 - Capital Lighting, Inc.
Columbus, OH, USA
1703/12 Large Chandeliers-Glass Shade
705096
1703/12 Large Chandeliers-Glass Shade 705096
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 29.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Talha Bronze Weight: 49 Product Name: Two Light Chandelier UPC: 748119170312 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 29.00
Bulb
Type: G9
Qty: 12
Wattage: 40
Finish: Talha Bronze
Weight: 49
Product Name: Two Light Chandelier
UPC: 748119170312
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705096
Product Name 1703/12 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details