Capital Lighting, Inc. 1704/15 Large Chandeliers-Glass Shade 705093

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 67.00 Bulb Type: G9 Qty: 15 Wattage: 40 Finish: Talha Bronze Weight: 74 Product Name: Five Light Chandelier UPC: 748119170411 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 67.00 Bulb Type: G9 Qty: 15 Wattage: 40 Finish: Talha Bronze Weight: 74 Product Name: Five Light Chandelier UPC: 748119170411 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1704/15 Large Chandeliers-Glass Shade - 705093 - Capital Lighting, Inc.
Columbus, OH, USA
1704/15 Large Chandeliers-Glass Shade
705093
1704/15 Large Chandeliers-Glass Shade 705093
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 67.00 Bulb Type: G9 Qty: 15 Wattage: 40 Finish: Talha Bronze Weight: 74 Product Name: Five Light Chandelier UPC: 748119170411 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 67.00
Bulb
Type: G9
Qty: 15
Wattage: 40
Finish: Talha Bronze
Weight: 74
Product Name: Five Light Chandelier
UPC: 748119170411
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705093
Product Name 1704/15 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details