Capital Lighting, Inc. 6235/4 Mid. Chandeliers-Candle 705089

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Silver Weight: 9 Product Name: Four Light Chandelier UPC: 748119623542 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Silver Weight: 9 Product Name: Four Light Chandelier UPC: 748119623542 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
6235/4 Mid. Chandeliers-Candle - 705089 - Capital Lighting, Inc.
Columbus, OH, USA
6235/4 Mid. Chandeliers-Candle
705089
6235/4 Mid. Chandeliers-Candle 705089
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Silver Weight: 9 Product Name: Four Light Chandelier UPC: 748119623542 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sunset Silver
Weight: 9
Product Name: Four Light Chandelier
UPC: 748119623542
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705089
Product Name 6235/4 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details