Capital Lighting, Inc. 6236/6 Mid. Chandeliers-Candle 705087

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Silver Weight: 14 Product Name: Six Light Chandelier UPC: 748119623665 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Silver Weight: 14 Product Name: Six Light Chandelier UPC: 748119623665 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
6236/6 Mid. Chandeliers-Candle - 705087 - Capital Lighting, Inc.
Columbus, OH, USA
6236/6 Mid. Chandeliers-Candle
705087
6236/6 Mid. Chandeliers-Candle 705087
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Silver Weight: 14 Product Name: Six Light Chandelier UPC: 748119623665 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Sunset Silver
Weight: 14
Product Name: Six Light Chandelier
UPC: 748119623665
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705087
Product Name 6236/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details