Capital Lighting, Inc. 6237/6+3 Mid. Chandeliers-Candle 705084

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sunset Silver Weight: 18 Product Name: Nine Light Chandelier UPC: 748119623764 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sunset Silver Weight: 18 Product Name: Nine Light Chandelier UPC: 748119623764 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
6237/6+3 Mid. Chandeliers-Candle - 705084 - Capital Lighting, Inc.
Columbus, OH, USA
6237/6+3 Mid. Chandeliers-Candle
705084
6237/6+3 Mid. Chandeliers-Candle 705084
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Sunset Silver Weight: 18 Product Name: Nine Light Chandelier UPC: 748119623764 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Sunset Silver
Weight: 18
Product Name: Nine Light Chandelier
UPC: 748119623764
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705084
Product Name 6237/6+3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details