Capital Lighting, Inc. 2395/3 Mid. Chandeliers-Candle 705068

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Weight: 8 Product Name: Three Light Chandelier UPC: 748119239538 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Weight: 8 Product Name: Three Light Chandelier UPC: 748119239538 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
2395/3 Mid. Chandeliers-Candle - 705068 - Capital Lighting, Inc.
Columbus, OH, USA
2395/3 Mid. Chandeliers-Candle
705068
2395/3 Mid. Chandeliers-Candle 705068
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Silver Weight: 8 Product Name: Three Light Chandelier UPC: 748119239538 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Silver
Weight: 8
Product Name: Three Light Chandelier
UPC: 748119239538
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705068
Product Name 2395/3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details