Capital Lighting, Inc. 6234/6 Pendants-Bowl Style 705058

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Silver Weight: 21 Product Name: Six Light Pendant UPC: 748119623467 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Silver Weight: 21 Product Name: Six Light Pendant UPC: 748119623467 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
6234/6 Pendants-Bowl Style - 705058 - Capital Lighting, Inc.
Columbus, OH, USA
6234/6 Pendants-Bowl Style
705058
6234/6 Pendants-Bowl Style 705058
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Silver Weight: 21 Product Name: Six Light Pendant UPC: 748119623467 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Sunset Silver
Weight: 21
Product Name: Six Light Pendant
UPC: 748119623467
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705058
Product Name 6234/6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details