Capital Lighting, Inc. 6233/6 Semi-Flush Mts.-Bowl Style 705055

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Silver Weight: 19 Product Name: Six Light Semi Flush UPC: 748119623368 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Silver Weight: 19 Product Name: Six Light Semi Flush UPC: 748119623368 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
6233/6 Semi-Flush Mts.-Bowl Style - 705055 - Capital Lighting, Inc.
Columbus, OH, USA
6233/6 Semi-Flush Mts.-Bowl Style
705055
6233/6 Semi-Flush Mts.-Bowl Style 705055
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sunset Silver Weight: 19 Product Name: Six Light Semi Flush UPC: 748119623368 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Sunset Silver
Weight: 19
Product Name: Six Light Semi Flush
UPC: 748119623368
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705055
Product Name 6233/6 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details