Capital Lighting, Inc. 2396/5 Mid. Chandeliers-Candle 705039

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Weight: 12 Product Name: Five Light Chandelier UPC: 748119239651 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Weight: 12 Product Name: Five Light Chandelier UPC: 748119239651 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
2396/5 Mid. Chandeliers-Candle - 705039 - Capital Lighting, Inc.
Columbus, OH, USA
2396/5 Mid. Chandeliers-Candle
705039
2396/5 Mid. Chandeliers-Candle 705039
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Weight: 12 Product Name: Five Light Chandelier UPC: 748119239651 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Silver
Weight: 12
Product Name: Five Light Chandelier
UPC: 748119239651
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705039
Product Name 2396/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details