Capital Lighting, Inc. 31435 Large Chandeliers-Glass Shade 704876

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 54.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: English Bronze Product Name: 15 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 54.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: English Bronze Product Name: 15 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31435 Large Chandeliers-Glass Shade - 704876 - Capital Lighting, Inc.
Columbus, OH, USA
31435 Large Chandeliers-Glass Shade
704876
31435 Large Chandeliers-Glass Shade 704876
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 54.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: English Bronze Product Name: 15 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 54.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: English Bronze
Product Name: 15 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704876
Product Name 31435 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details