Capital Lighting, Inc. 31438 Mid. Chandeliers-Glass Up 704871

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: English Bronze Product Name: Eight Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: English Bronze Product Name: Eight Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31438 Mid. Chandeliers-Glass Up - 704871 - Capital Lighting, Inc.
Columbus, OH, USA
31438 Mid. Chandeliers-Glass Up
704871
31438 Mid. Chandeliers-Glass Up 704871
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: English Bronze Product Name: Eight Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: English Bronze
Product Name: Eight Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704871
Product Name 31438 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details