Capital Lighting, Inc. 31410/1 Sconces-Single Glass 704860

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Bronze Blacksmith Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Bronze Blacksmith Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31410/1 Sconces-Single Glass - 704860 - Capital Lighting, Inc.
Columbus, OH, USA
31410/1 Sconces-Single Glass
704860
31410/1 Sconces-Single Glass 704860
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Bronze Blacksmith Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Bronze Blacksmith
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704860
Product Name 31410/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details