Capital Lighting, Inc. 31431-35 Semi-Flush Mts.-Bowl Style 704849

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 24.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: English Bronze Product Name: Ten Light Semi Flush Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 24.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: English Bronze Product Name: Ten Light Semi Flush Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
31431-35 Semi-Flush Mts.-Bowl Style - 704849 - Capital Lighting, Inc.
Columbus, OH, USA
31431-35 Semi-Flush Mts.-Bowl Style
704849
31431-35 Semi-Flush Mts.-Bowl Style 704849
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 24.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: English Bronze Product Name: Ten Light Semi Flush Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 24.00
Bulb
Type: Medium
Qty: 10
Wattage: 60
Finish: English Bronze
Product Name: Ten Light Semi Flush
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704849
Product Name 31431-35 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details