Capital Lighting, Inc. 31414 Mid. Chandeliers-Pillar Candle 704842

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Textured Bronze Blacksmith Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Textured Bronze Blacksmith Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31414 Mid. Chandeliers-Pillar Candle - 704842 - Capital Lighting, Inc.
Columbus, OH, USA
31414 Mid. Chandeliers-Pillar Candle
704842
31414 Mid. Chandeliers-Pillar Candle 704842
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Textured Bronze Blacksmith Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Textured Bronze Blacksmith
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704842
Product Name 31414 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details