Capital Lighting, Inc. 31436-23 Flush Mounts-Bowl Style 704840

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Flush mount Category: Flush mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Flush mount Category: Flush mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31436-23 Flush Mounts-Bowl Style - 704840 - Capital Lighting, Inc.
Columbus, OH, USA
31436-23 Flush Mounts-Bowl Style
704840
31436-23 Flush Mounts-Bowl Style 704840
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Flush mount Category: Flush mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: English Bronze
Product Name: Four Light Flush mount
Category: Flush mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704840
Product Name 31436-23 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details