Capital Lighting, Inc. 31443 Mid. Chandeliers-Candle 704839

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Harvest Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Harvest Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31443 Mid. Chandeliers-Candle - 704839 - Capital Lighting, Inc.
Columbus, OH, USA
31443 Mid. Chandeliers-Candle
704839
31443 Mid. Chandeliers-Candle 704839
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Harvest Bronze Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Harvest Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704839
Product Name 31443 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details