Capital Lighting, Inc. 31448 Mini Chandeliers-Candle 704837

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harvest Bronze Product Name: Three Light Mini Chandelier Category: Mini Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harvest Bronze Product Name: Three Light Mini Chandelier Category: Mini Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31448 Mini Chandeliers-Candle - 704837 - Capital Lighting, Inc.
Columbus, OH, USA
31448 Mini Chandeliers-Candle
704837
31448 Mini Chandeliers-Candle 704837
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harvest Bronze Product Name: Three Light Mini Chandelier Category: Mini Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Harvest Bronze
Product Name: Three Light Mini Chandelier
Category: Mini Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704837
Product Name 31448 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details