Capital Lighting, Inc. 31446 Flush Mounts-Bowl Style 704833

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Harvest Bronze Product Name: Two Light Flush mount Category: Flush mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Harvest Bronze Product Name: Two Light Flush mount Category: Flush mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31446 Flush Mounts-Bowl Style - 704833 - Capital Lighting, Inc.
Columbus, OH, USA
31446 Flush Mounts-Bowl Style
704833
31446 Flush Mounts-Bowl Style 704833
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Harvest Bronze Product Name: Two Light Flush mount Category: Flush mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Harvest Bronze
Product Name: Two Light Flush mount
Category: Flush mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704833
Product Name 31446 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details