Capital Lighting, Inc. 75230-14-L Exterior -Wall Mount 704819

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Extension: 11 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Extension: 11 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75230-14-L Exterior -Wall Mount - 704819 - Capital Lighting, Inc.
Columbus, OH, USA
75230-14-L Exterior -Wall Mount
704819
75230-14-L Exterior -Wall Mount 704819
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Extension: 11 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.00
Extension: 11
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704819
Product Name 75230-14-L Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details