Capital Lighting, Inc. 75230-14-R Exterior -Wall Mount 704817

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Extension: 11 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Extension: 11 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75230-14-R Exterior -Wall Mount - 704817 - Capital Lighting, Inc.
Columbus, OH, USA
75230-14-R Exterior -Wall Mount
704817
75230-14-R Exterior -Wall Mount 704817
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Extension: 11 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.00
Extension: 11
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704817
Product Name 75230-14-R Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details