Capital Lighting, Inc. 75252-14 Exterior -Wall Mount 704808

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 33.00 Extension: 15 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 33.00 Extension: 15 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
75252-14 Exterior -Wall Mount - 704808 - Capital Lighting, Inc.
Columbus, OH, USA
75252-14 Exterior -Wall Mount
704808
75252-14 Exterior -Wall Mount 704808
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 33.00 Extension: 15 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 33.00
Extension: 15
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704808
Product Name 75252-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details