Capital Lighting, Inc. 75250-14 Exterior -Wall Mount 704802

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75250-14 Exterior -Wall Mount - 704802 - Capital Lighting, Inc.
Columbus, OH, USA
75250-14 Exterior -Wall Mount
704802
75250-14 Exterior -Wall Mount 704802
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: One Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 20.00
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: One Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704802
Product Name 75250-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details