Capital Lighting, Inc. 6081CB/BRONZE Pendants-Glass Down 704694

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chemical Bronze Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chemical Bronze Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
6081CB/BRONZE Pendants-Glass Down - 704694 - Capital Lighting, Inc.
Columbus, OH, USA
6081CB/BRONZE Pendants-Glass Down
704694
6081CB/BRONZE Pendants-Glass Down 704694
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chemical Bronze Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chemical Bronze
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704694
Product Name 6081CB/BRONZE Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details