Capital Lighting, Inc. 6085FSN/CLEAR Sconces-Pocket 704693

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
6085FSN/CLEAR Sconces-Pocket - 704693 - Capital Lighting, Inc.
Columbus, OH, USA
6085FSN/CLEAR Sconces-Pocket
704693
6085FSN/CLEAR Sconces-Pocket 704693
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 13
Finish: Satin Nickel
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704693
Product Name 6085FSN/CLEAR Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details