Capital Lighting, Inc. 5987SN Pendants-Bowl Style 704692

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Pendant Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Pendant Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
5987SN Pendants-Bowl Style - 704692 - Capital Lighting, Inc.
Columbus, OH, USA
5987SN Pendants-Bowl Style
704692
5987SN Pendants-Bowl Style 704692
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Pendant Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Product Name: Five Light Pendant
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704692
Product Name 5987SN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details