Capital Lighting, Inc. 6083SN/SMOKE Island/Pool Table-4 Light + 704691

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Linear Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Linear Pendant

Suppliers

Company
Product
Description
Supplier Links
6083SN/SMOKE Island/Pool Table-4 Light + - 704691 - Capital Lighting, Inc.
Columbus, OH, USA
6083SN/SMOKE Island/Pool Table-4 Light +
704691
6083SN/SMOKE Island/Pool Table-4 Light + 704691
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Linear Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Linear Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704691
Product Name 6083SN/SMOKE Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details