Capital Lighting, Inc. 6086CB/BRONZE Semi-Flush Mts.-Other 704690

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chemical Bronze Product Name: Four Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chemical Bronze Product Name: Four Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
6086CB/BRONZE Semi-Flush Mts.-Other - 704690 - Capital Lighting, Inc.
Columbus, OH, USA
6086CB/BRONZE Semi-Flush Mts.-Other
704690
6086CB/BRONZE Semi-Flush Mts.-Other 704690
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chemical Bronze Product Name: Four Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chemical Bronze
Product Name: Four Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704690
Product Name 6086CB/BRONZE Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details