Capital Lighting, Inc. 6154TP Pendants-Bowl Style 704673

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tawny Port Product Name: Six Light Pendant Glass: Bronze Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tawny Port Product Name: Six Light Pendant Glass: Bronze Bubble

Suppliers

Company
Product
Description
Supplier Links
6154TP Pendants-Bowl Style - 704673 - Capital Lighting, Inc.
Columbus, OH, USA
6154TP Pendants-Bowl Style
704673
6154TP Pendants-Bowl Style 704673
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tawny Port Product Name: Six Light Pendant Glass: Bronze Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 39.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Tawny Port
Product Name: Six Light Pendant
Glass: Bronze Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704673
Product Name 6154TP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details