Capital Lighting, Inc. 5095CB Sconces-Pocket 704663

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chemical Bronze Product Name: One Light Wall Sconce Glass: Bronze Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chemical Bronze Product Name: One Light Wall Sconce Glass: Bronze Bubble

Suppliers

Company
Product
Description
Supplier Links
5095CB Sconces-Pocket - 704663 - Capital Lighting, Inc.
Columbus, OH, USA
5095CB Sconces-Pocket
704663
5095CB Sconces-Pocket 704663
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chemical Bronze Product Name: One Light Wall Sconce Glass: Bronze Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 10.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chemical Bronze
Product Name: One Light Wall Sconce
Glass: Bronze Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704663
Product Name 5095CB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details