Capital Lighting, Inc. 30020/2-HBZ Sconces-Double Glass 704589

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvest Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvest Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
30020/2-HBZ Sconces-Double Glass - 704589 - Capital Lighting, Inc.
Columbus, OH, USA
30020/2-HBZ Sconces-Double Glass
704589
30020/2-HBZ Sconces-Double Glass 704589
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Harvest Bronze Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Harvest Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704589
Product Name 30020/2-HBZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details