Capital Lighting, Inc. 32370/2 Sconces-Double Candle 704581

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32370/2 Sconces-Double Candle - 704581 - Capital Lighting, Inc.
Columbus, OH, USA
32370/2 Sconces-Double Candle
704581
32370/2 Sconces-Double Candle 704581
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze with Gold and Slvr Wash
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704581
Product Name 32370/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details