Capital Lighting, Inc. 32724 Mid. Chandeliers-Glass Up 704294

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Dark Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Dark Bronze

Suppliers

Company
Product
Description
Supplier Links
32724 Mid. Chandeliers-Glass Up - 704294 - Capital Lighting, Inc.
Columbus, OH, USA
32724 Mid. Chandeliers-Glass Up
704294
32724 Mid. Chandeliers-Glass Up 704294
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Dark Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Dark Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704294
Product Name 32724 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details