Capital Lighting, Inc. 60119 Mini Pendants-Chain 704288

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel

Suppliers

Company
Product
Description
Supplier Links
60119 Mini Pendants-Chain - 704288 - Capital Lighting, Inc.
Columbus, OH, USA
60119 Mini Pendants-Chain
704288
60119 Mini Pendants-Chain 704288
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704288
Product Name 60119 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details