Capital Lighting, Inc. 60109 Mini Pendants-Chain 704281

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze

Suppliers

Company
Product
Description
Supplier Links
60109 Mini Pendants-Chain - 704281 - Capital Lighting, Inc.
Columbus, OH, USA
60109 Mini Pendants-Chain
704281
60109 Mini Pendants-Chain 704281
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704281
Product Name 60109 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details