Capital Lighting, Inc. 60102 Sconces-Pocket 704280

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze

Suppliers

Company
Product
Description
Supplier Links
60102 Sconces-Pocket - 704280 - Capital Lighting, Inc.
Columbus, OH, USA
60102 Sconces-Pocket
704280
60102 Sconces-Pocket 704280
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704280
Product Name 60102 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details