Capital Lighting, Inc. E20108-21 Mini Pendants-Cable 704189

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.2 Product Name: One Light Pendant UPC: 845094001638 Category: Mini Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.2 Product Name: One Light Pendant UPC: 845094001638 Category: Mini Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20108-21 Mini Pendants-Cable - 704189 - Capital Lighting, Inc.
Columbus, OH, USA
E20108-21 Mini Pendants-Cable
704189
E20108-21 Mini Pendants-Cable 704189
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.2 Product Name: One Light Pendant UPC: 845094001638 Category: Mini Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.00
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Weight: 1.2
Product Name: One Light Pendant
UPC: 845094001638
Category: Mini Pendant
Glass: Clear/Violet
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704189
Product Name E20108-21 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details