Capital Lighting, Inc. E20106-21 Island/Pool Table-4 Light + 704183

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 10.56 Product Name: Nine Light Pendant UPC: 845094001539 Category: Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 10.56 Product Name: Nine Light Pendant UPC: 845094001539 Category: Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20106-21 Island/Pool Table-4 Light + - 704183 - Capital Lighting, Inc.
Columbus, OH, USA
E20106-21 Island/Pool Table-4 Light +
704183
E20106-21 Island/Pool Table-4 Light + 704183
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 10.56 Product Name: Nine Light Pendant UPC: 845094001539 Category: Pendant Glass: Clear/Violet Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: G4 T3
Qty: 9
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Weight: 10.56
Product Name: Nine Light Pendant
UPC: 845094001539
Category: Pendant
Glass: Clear/Violet
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704183
Product Name E20106-21 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details