Capital Lighting, Inc. E20059-04 Sconces-Pocket 704160

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094001027 Category: Wall Sconce Glass: Green Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094001027 Category: Wall Sconce Glass: Green Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20059-04 Sconces-Pocket - 704160 - Capital Lighting, Inc.
Columbus, OH, USA
E20059-04 Sconces-Pocket
704160
E20059-04 Sconces-Pocket 704160
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.86 Product Name: One Light Wall Mount UPC: 845094001027 Category: Wall Sconce Glass: Green Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2.86
Product Name: One Light Wall Mount
UPC: 845094001027
Category: Wall Sconce
Glass: Green
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 704160
Product Name E20059-04 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details